TE Connectivity PCB Terminal Blocks 1-2834011-6

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.137 INCH ] Housing Material : High Temperature Polyamide Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.137 INCH ] Housing Material : High Temperature Polyamide Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-2834011-6 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-2834011-6
PCB Terminal Blocks 1-2834011-6
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.137 INCH ] Housing Material : High Temperature Polyamide Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 45°
  • Wire Entry Location : Angled

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .5 - 2.5
  • Wire Size (AWG) : 20 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.137 INCH ]
  • Housing Material : High Temperature Polyamide

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Receptacle

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Push-in
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Terminal Blocks - Wire to Board - A123851-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A123851-ND
Terminal Blocks - Wire to Board A123851-ND
TERM BLK 6P TOP ENTRY 3.5MM PCB

TERM BLK 6P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Terminal Blocks - 1-2834011-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-2834011-6
Terminal Blocks 1-2834011-6
6POS 3.5MM TOP ENTRY SCREWLESS CONN.

6POS 3.5MM TOP ENTRY SCREWLESS CONN.

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1-2834011-6
Terminal Blocks 1-2834011-6
Terminal Blocks

Terminal Blocks

Buy Now
Tb, Wire To Brd, 6Way, 14Awg Rohs Compliant Te Connectivity - 74AJ7459 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Way, 14Awg Rohs Compliant Te Connectivity
74AJ7459
Tb, Wire To Brd, 6Way, 14Awg Rohs Compliant Te Connectivity 74AJ7459
TB, WIRE TO BRD, 6WAY, 14AWG ROHS COMPLIANT: YES

TB, WIRE TO BRD, 6WAY, 14AWG ROHS COMPLIANT: YES

Supplier's Site
Fixed Terminal Blocks - 1-2834011-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1-2834011-6
Fixed Terminal Blocks 1-2834011-6
Fixed Terminal Blocks 6POS 3.5MM TES CONN.

Fixed Terminal Blocks 6POS 3.5MM TES CONN.

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-2834011-6 A123851-ND 1-2834011-6 74AJ7459 1-2834011-6
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Blocks Tb, Wire To Brd, 6Way, 14Awg Rohs Compliant Te Connectivity Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 6 6 6
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-0-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Terminals - 1217133-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB; Terminal Strip
View Details
Barrier Strips - 1-1546328-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details