TE Connectivity PCB Terminal Blocks 1-2834011-3

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-2834011-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-2834011-3
PCB Terminal Blocks 1-2834011-3
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 45°
  • Wire Entry Location : Angled

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Underplating Material : Nickel

Dimensions


  • Wire Size (MMSQ) : .5 - 2
  • Wire Size (AWG) : 20 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Receptacle

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Push-in
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - Wire to Board - A123849-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A123849-ND
Terminal Blocks - Wire to Board A123849-ND
TERM BLK 3P TOP ENTRY 3.5MM PCB

TERM BLK 3P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
3POS 3.5MM TOP ENTRY SCREWLESS CONN. - 1-2834011-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
3POS 3.5MM TOP ENTRY SCREWLESS CONN.
1-2834011-3
3POS 3.5MM TOP ENTRY SCREWLESS CONN. 1-2834011-3
3POS 3.5MM TOP ENTRY SCREWLESS CONN.

3POS 3.5MM TOP ENTRY SCREWLESS CONN.

Buy Now
PCB Terminal Blocks - 1232051 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1232051
PCB Terminal Blocks 1232051
TE Connectivity 1-2834011-3

TE Connectivity 1-2834011-3

Supplier's Site
PCB Terminal Blocks - 1649132 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1649132
PCB Terminal Blocks 1649132
TE Connectivity 1-2834011-3

TE Connectivity 1-2834011-3

Supplier's Site
Terminal Blocks - 1-2834011-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-2834011-3
Terminal Blocks 1-2834011-3
3POS 3.5MM TOP ENTRY SCREWLESS CONN.

3POS 3.5MM TOP ENTRY SCREWLESS CONN.

Buy Now
Tb, Wire To Board, 3Pos, 20-14Awg, Green; Pitch Spacing Te Connectivity - 84Y8429 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 3Pos, 20-14Awg, Green; Pitch Spacing Te Connectivity
84Y8429
Tb, Wire To Board, 3Pos, 20-14Awg, Green; Pitch Spacing Te Connectivity 84Y8429
TB, WIRE TO BOARD, 3POS, 20-14AWG, GREEN; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 3POS, 20-14AWG, GREEN; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site
Tb, Wire To Board, 3Pos, 20-14Awg, Green; Pitch Spacing Te Connectivity - 92Y9587 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 3Pos, 20-14Awg, Green; Pitch Spacing Te Connectivity
92Y9587
Tb, Wire To Board, 3Pos, 20-14Awg, Green; Pitch Spacing Te Connectivity 92Y9587
TB, WIRE TO BOARD, 3POS, 20-14AWG, GREEN; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:300V; RoHS Compliant: Yes

TB, WIRE TO BOARD, 3POS, 20-14AWG, GREEN; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:300V; RoHS Compliant: Yes

Supplier's Site
Fixed Terminal Blocks - 1-2834011-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1-2834011-3
Fixed Terminal Blocks 1-2834011-3
Fixed Terminal Blocks 3POS 3.5MM TES CONN.

Fixed Terminal Blocks 3POS 3.5MM TES CONN.

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-2834011-3 A123849-ND 1-2834011-3 1232051 1-2834011-3 84Y8429 1-2834011-3
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board 3POS 3.5MM TOP ENTRY SCREWLESS CONN. PCB Terminal Blocks Terminal Blocks Tb, Wire To Board, 3Pos, 20-14Awg, Green; Pitch Spacing Te Connectivity Fixed Terminal Blocks
Mounting Options PCB PCB PCB; Through hole PCB
Approvals EU RoHS Compliant RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 3 3 3 3
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Terminal Blocks - 1-1437391-8 - TE Connectivity
Specs
Approvals Not EU RoHS Compliant
Operating Temperature 150 C (302 F)
# of Contacts 2
View Details
2 suppliers
Barrier Strips - 1-1437664-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks - 1-2305908-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
# of Contacts 10
View Details
2 suppliers