TE Connectivity Electronic Connector 1-2834011-2

Description
3.5mm Pitch Screwless Terminal Block, 2 Position, Top Entry Product overview: 1-2834011-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1-2834011-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.5mm Pitch Screwless Terminal Block, 2 Position, Top Entry Product overview: 1-2834011-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1-2834011-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
368-1-2834011-2
Electronic Connector 368-1-2834011-2
3.5mm Pitch Screwless Terminal Block, 2 Position, Top Entry Product overview: 1-2834011-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1-2834011-2 can be used for catalog matching and distributor lookup.

3.5mm Pitch Screwless Terminal Block, 2 Position, Top Entry Product overview: 1-2834011-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1-2834011-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1363477-1-2834011-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1363477-1-2834011-2
Connectors, Interconnects - Terminal Blocks - Wire to Board 1363477-1-2834011-2
Win Source Part Number: 1363477-1-2834011-2 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: 2834011 Mounting Type: Through Hole, Kinked Pin HTSUS: 8536.69.4040 ECCN: EAR99 Wire Gauge: 14-20 AWG Color: Green Pitch: 0.138" (3.50mm) Contact Material - Plating: Copper Alloy - Tin Plated Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 2 Number of Levels: 1 Current: 6 A Voltage: 300 V Mating Orientation: Vertical with Board Wire Termination: Screwless - Leg Spring, Push-In Spring

Win Source Part Number: 1363477-1-2834011-2
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Base Product Number: 2834011
Mounting Type: Through Hole, Kinked Pin
HTSUS: 8536.69.4040
ECCN: EAR99
Wire Gauge: 14-20 AWG
Color: Green
Pitch: 0.138" (3.50mm)
Contact Material - Plating: Copper Alloy - Tin Plated
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 2
Number of Levels: 1
Current: 6 A
Voltage: 300 V
Mating Orientation: Vertical with Board
Wire Termination: Screwless - Leg Spring, Push-In Spring

Buy Now Datasheet
Wire to Board - 1-2834011-2 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
1-2834011-2
Wire to Board 1-2834011-2
TERM BLK 2P TOP ENTRY 3.5MM PCB

TERM BLK 2P TOP ENTRY 3.5MM PCB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 368-1-2834011-2 1363477-1-2834011-2 1-2834011-2
Product Name Electronic Connector Connectors, Interconnects - Terminal Blocks - Wire to Board Wire to Board
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102398-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers