TE Connectivity PCB Terminal Blocks 1-2834011-2

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : High Temperature Nylon or Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : High Temperature Nylon or Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-2834011-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-2834011-2
PCB Terminal Blocks 1-2834011-2
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : High Temperature Nylon or Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 45°
  • Wire Entry Location : Angled

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Underplating Material : Nickel

Dimensions


  • Wire Size (MMSQ) : .5 - 2
  • Wire Size (AWG) : 20 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Material : High Temperature Nylon or Polyester

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Receptacle

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Push-in
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - 1-2834011-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-2834011-2
Terminal Blocks 1-2834011-2
2POS 3.5MM TOP ENTRY SCREWLESS CONN.

2POS 3.5MM TOP ENTRY SCREWLESS CONN.

Buy Now
Terminal Blocks - 1-2834011-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-2834011-2
Terminal Blocks 1-2834011-2
Spring Clamp Products

Spring Clamp Products

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1-2834011-2
Terminal Blocks 1-2834011-2
Terminal Blocks

Terminal Blocks

Buy Now
Terminal Blocks - Wire to Board - A123848-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A123848-ND
Terminal Blocks - Wire to Board A123848-ND
TERM BLK 2P TOP ENTRY 3.5MM PCB

TERM BLK 2P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 1232052 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1232052
PCB Terminal Blocks 1232052
TE Connectivity 1-2834011-2

TE Connectivity 1-2834011-2

Supplier's Site
PCB Terminal Blocks - 1649131 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1649131
PCB Terminal Blocks 1649131
TE Connectivity 1-2834011-2

TE Connectivity 1-2834011-2

Supplier's Site
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1-2834011-2
Fixed Terminal Blocks 1-2834011-2
Fixed Terminal Blocks 2POS 3.5MM TES CONN.

Fixed Terminal Blocks 2POS 3.5MM TES CONN.

Buy Now Datasheet
Terminal Block, Wire-Brd, 2Pos, 14Awg Rohs Compliant Te Connectivity - 70AH6839 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire-Brd, 2Pos, 14Awg Rohs Compliant Te Connectivity
70AH6839
Terminal Block, Wire-Brd, 2Pos, 14Awg Rohs Compliant Te Connectivity 70AH6839
TERMINAL BLOCK, WIRE-BRD, 2POS, 14AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, WIRE-BRD, 2POS, 14AWG ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Connectors >> Spring Clamp System Terminal Block
1-2834011-2
Connectors >> Spring Clamp System Terminal Block 1-2834011-2
3.5mm 6A 2P 300V Green 2 1 P=3.5mm Spring Clamp System Terminal Block ROHS

3.5mm 6A 2P 300V Green 2 1 P=3.5mm Spring Clamp System Terminal Block ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-2834011-2 1-2834011-2 A123848-ND 1232052 1-2834011-2 70AH6839 1-2834011-2
Product Name PCB Terminal Blocks Terminal Blocks Terminal Blocks - Wire to Board PCB Terminal Blocks Fixed Terminal Blocks Terminal Block, Wire-Brd, 2Pos, 14Awg Rohs Compliant Te Connectivity Connectors >> Spring Clamp System Terminal Block
Mounting Options PCB PCB PCB; Through hole PCB
Approvals EU RoHS Compliant RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 2 2 2 2
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1217080-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB
View Details
Barrier Strips - 1-1546328-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1437667-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546328-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details