TE Connectivity Poke-In Connectors 1-2834006-1

Description
Body Features Primary Product Color : Natural Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range (MM) : 2.1 Connector Height : 4.48 MM  [.176 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 4 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount
Request a Quote
Description
Body Features Primary Product Color : Natural Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range (MM) : 2.1 Connector Height : 4.48 MM  [.176 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 4 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 1-2834006-1 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
1-2834006-1
Poke-In Connectors 1-2834006-1
Body Features Primary Product Color : Natural Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range (MM) : 2.1 Connector Height : 4.48 MM  [.176 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 4 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount

Body Features


  • Primary Product Color : Natural

Contact Features


  • Contact Current Rating (Max) (AMP) : 6
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Compatible Insulation Diameter Range (MM) : 2.1
  • Connector Height : 4.48 MM  [.176 INCH ]
  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 400

Housing Features


  • Centerline (Pitch) (MM) : 4

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476, UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Product Line : Poke-In

Termination Features


  • Termination Method to PCB : Surface Mount
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2834006-1
Product Name Poke-In Connectors
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28499-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Data Bus Connectors - 018591-000 - TE Connectivity
Specs
Termination Solder
View Details
3 suppliers