TE Connectivity PCB Terminal Blocks 1-282959-9

Description
Body Features Interlock : Without Configuration Features Number of Positions : 3 Number of Rows : 1 Wire Entry Angle : Side, Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 15 Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 7.5 MM  [.295 INCH ] Housing Color : Green Housing Material : PA 66 Identification Marking Marking Color : Black Mechanical Attachment Mounting Angle : Right Angle Screw Flange : Without Screw Material : Brass Screw Plating Material : Nickel Screw Size : M3 Screwless Terminal Block : Yes Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 1600 Product Type Features Block Type : Stacking Plug Connector & Contact Terminates To : Wire & Cable Connector Style : Plug Connector System : Wire-to-Board Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Interlock : Without Configuration Features Number of Positions : 3 Number of Rows : 1 Wire Entry Angle : Side, Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 15 Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 7.5 MM  [.295 INCH ] Housing Color : Green Housing Material : PA 66 Identification Marking Marking Color : Black Mechanical Attachment Mounting Angle : Right Angle Screw Flange : Without Screw Material : Brass Screw Plating Material : Nickel Screw Size : M3 Screwless Terminal Block : Yes Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 1600 Product Type Features Block Type : Stacking Plug Connector & Contact Terminates To : Wire & Cable Connector Style : Plug Connector System : Wire-to-Board Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-282959-9 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-282959-9
PCB Terminal Blocks 1-282959-9
Body Features Interlock : Without Configuration Features Number of Positions : 3 Number of Rows : 1 Wire Entry Angle : Side, Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 15 Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 7.5 MM  [.295 INCH ] Housing Color : Green Housing Material : PA 66 Identification Marking Marking Color : Black Mechanical Attachment Mounting Angle : Right Angle Screw Flange : Without Screw Material : Brass Screw Plating Material : Nickel Screw Size : M3 Screwless Terminal Block : Yes Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 1600 Product Type Features Block Type : Stacking Plug Connector & Contact Terminates To : Wire & Cable Connector Style : Plug Connector System : Wire-to-Board Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Interlock : Without

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Wire Entry Angle : Side, Top

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .05 - 3
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Current Rating (Max) (AMP) : 15
  • Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 7.5 MM  [.295 INCH ]
  • Housing Color : Green
  • Housing Material : PA 66

Identification Marking


  • Marking Color : Black

Mechanical Attachment


  • Mounting Angle : Right Angle
  • Screw Flange : Without
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Screw Size : M3
  • Screwless Terminal Block : Yes

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 1600

Product Type Features


  • Block Type : Stacking Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Style : Plug
  • Connector System : Wire-to-Board
  • Wire Protection : With

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1-282959-9
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 3
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546306-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
6 suppliers
Barrier Strips - 1-1437657-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1986816-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details