TE Connectivity PCB Terminal Blocks 1-282925-0

Description
Body Features Interlock : With Configuration Features Closed End : Without Number of Positions : 163 Number of Rows : 1 Stacked Levels : Level 3 Stacking Configuration : Side Stackable Wire Entry Angle : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Dimensions PCB Tail Length : 4 MM  [.157 INCH ] Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 24 Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Green Housing Material : PA 66 Identification Marking Marking Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screw Material : Brass Screw Plating Material : Nickel Screw Size : M3 Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Connector kit contains three (3) of 25-position glued assemblies and four (4) 22-position glued assemblies. Each glued assembly is packaged separately in a unit box. Packaging Features Packaging Quantity : 200 Product Type Features Block Type : None Connector & Contact Terminates To : Printed Circuit Board Connector Style : Header Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Body Features Interlock : With Configuration Features Closed End : Without Number of Positions : 163 Number of Rows : 1 Stacked Levels : Level 3 Stacking Configuration : Side Stackable Wire Entry Angle : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Dimensions PCB Tail Length : 4 MM  [.157 INCH ] Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 24 Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Green Housing Material : PA 66 Identification Marking Marking Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screw Material : Brass Screw Plating Material : Nickel Screw Size : M3 Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Connector kit contains three (3) of 25-position glued assemblies and four (4) 22-position glued assemblies. Each glued assembly is packaged separately in a unit box. Packaging Features Packaging Quantity : 200 Product Type Features Block Type : None Connector & Contact Terminates To : Printed Circuit Board Connector Style : Header Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-282925-0 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-282925-0
PCB Terminal Blocks 1-282925-0
Body Features Interlock : With Configuration Features Closed End : Without Number of Positions : 163 Number of Rows : 1 Stacked Levels : Level 3 Stacking Configuration : Side Stackable Wire Entry Angle : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Dimensions PCB Tail Length : 4 MM  [.157 INCH ] Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 24 Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Green Housing Material : PA 66 Identification Marking Marking Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screw Material : Brass Screw Plating Material : Nickel Screw Size : M3 Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Connector kit contains three (3) of 25-position glued assemblies and four (4) 22-position glued assemblies. Each glued assembly is packaged separately in a unit box. Packaging Features Packaging Quantity : 200 Product Type Features Block Type : None Connector & Contact Terminates To : Printed Circuit Board Connector Style : Header Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Interlock : With

Configuration Features


  • Closed End : Without
  • Number of Positions : 163
  • Number of Rows : 1
  • Stacked Levels : Level 3
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 24
  • Contact Mating Area Plating Material : Tin
  • Contact Mount : Through Hole

Dimensions


  • PCB Tail Length : 4 MM  [.157 INCH ]
  • Wire Size (MMSQ) : .05 - 3
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Current Rating (Max) (AMP) : 24
  • Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Color : Green
  • Housing Material : PA 66

Identification Marking


  • Marking Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Angle : Vertical
  • Screw Flange : Without
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Screw Size : M3
  • Screwless Terminal Block : No

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : Connector kit contains three (3) of 25-position glued assemblies and four (4) 22-position glued assemblies. Each glued assembly is packaged separately in a unit box.

Packaging Features


  • Packaging Quantity : 200

Product Type Features


  • Block Type : None
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Style : Header
  • Connector System : Wire-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1-282925-0
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 163
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986820-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals Not EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546311-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1437657-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1776153-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details