"12 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
TERMI-BLOK PCB MOUNT 90 12P. ROHS COMPLIANT: YES
TERMI-BLOK PCB MOUNT 90 12P. ROHS COMPLIANT: YES
Conn Eurostyle Block HDR 12 POS 5.08mm Solder ST Thru-Hole 24A/Contact Carton
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98112-ND | 09H8320 | 792-1-282857-2 |
| Product Name | Wire to Board | Termi-Blok Pcb Mount 90 12P. Rohs Compliant Buchanan - Te Connectivity | Conn Eurostyle Block HDR 12 POS 5.08mm Solder ST Thru-Hole 24A/Contact Carton |
| Termination | Screw - Rising Cage Clamp | Screw | |
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5.08 mm (0.2000 inch) | ||
| Contact Size (AWG) | 12 to 30 AWG |