"14 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
TERM BLK 14P SIDE ENTRY 5MM PCB
14P TERMI-BLOK PCB MOUNT ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A134914-ND | 1-282856-4 | 09H8312 |
| Product Name | Wire to Board | Wire to Board | 14P Termi-Blok Pcb Mount Rohs Compliant Buchanan - Te Connectivity |
| Termination | Screw - Rising Cage Clamp | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5 mm (0.1970 inch) | ||
| Contact Size (AWG) | 12 to 30 AWG | 12 to 30 AWG |