TE Connectivity PCB Terminal Blocks 1-282838-0

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 10 MM  [.394 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 10 MM  [.394 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-282838-0 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-282838-0
PCB Terminal Blocks 1-282838-0
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 10 MM  [.394 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1
  • Stacked Levels : Without
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 13.5
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 1.3
  • Wire Size (AWG) : 30 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 10 MM  [.394 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminal Blocks - Wire to Board - A134905-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A134905-ND
Terminal Blocks - Wire to Board A134905-ND
TERM BLK 9P SIDE ENTRY 10MM PCB

TERM BLK 9P SIDE ENTRY 10MM PCB

Buy Now Datasheet
Terminal Blocks - 1-282838-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-282838-0
Terminal Blocks 1-282838-0
TERMI-BLOK PCB MOUNT 90 9P

TERMI-BLOK PCB MOUNT 90 9P

Buy Now
Fixed Terminal Blocks - 1-282838-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1-282838-0
Fixed Terminal Blocks 1-282838-0
Fixed Terminal Blocks TERMI-BLOK PCB MOUNT 90 9P

Fixed Terminal Blocks TERMI-BLOK PCB MOUNT 90 9P

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-282838-0 A134905-ND 1-282838-0 1-282838-0
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Approvals EU RoHS Compliant with Exemptions RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 9 9 9
Contacts Pitch 10.00 mm (0.39 inches) 10.01 mm (0.39 inches) 10.00 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986830-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546462-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Barrier Strips - 1-1546686-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 11
View Details
3 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 1-1776489-7-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details