TE Connectivity Wire to Board 1-282836-2

Description
"12 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet
Description
"12 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - A98341-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
A98341-ND
Wire to Board A98341-ND
"12 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"

"12 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
300V 13.5A Electronic Connector
368-1-282836-2
300V 13.5A Electronic Connector 368-1-282836-2
12 Pos Wire-to-Board Terminal Block, 300V, 13.5A, 5mm Pitch, Green Product overview: 1-282836-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 13.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 13.5A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1-282836-2 can be used for catalog matching and distributor lookup.

12 Pos Wire-to-Board Terminal Block, 300V, 13.5A, 5mm Pitch, Green Product overview: 1-282836-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 13.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 13.5A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1-282836-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire to Board - 1-282836-2 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
1-282836-2
Wire to Board 1-282836-2
TERM BLK 12P SIDE ENTRY 5MM PCB

TERM BLK 12P SIDE ENTRY 5MM PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A98341-ND 368-1-282836-2 1-282836-2
Product Name Wire to Board 300V 13.5A Electronic Connector Wire to Board
Termination Screw - Rising Cage Clamp Screw
Mounting Through Hole Through Hole
Contact Pitch 5 mm (0.1970 inch)
Contact Size (AWG) 16 to 30 AWG 16 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11250-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A28636-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCS-ML2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Nano Strip Connectors - A79018-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers