TE Connectivity PCB Terminal Blocks 1-282836-0

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 10 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 10 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-282836-0 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-282836-0
PCB Terminal Blocks 1-282836-0
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 10 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 13.5
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 1.3
  • Wire Size (AWG) : 30 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Clamp & Screw
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Pluggable Terminal Blocks - 3617752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
3617752
Pluggable Terminal Blocks 3617752
TE Connectivity 1-282836-0

TE Connectivity 1-282836-0

Supplier's Site
Pluggable Terminal Blocks - 1616029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1616029
Pluggable Terminal Blocks 1616029
TE Connectivity 1-282836-0

TE Connectivity 1-282836-0

Supplier's Site
Terminal Blocks - 1-282836-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-282836-0
Terminal Blocks 1-282836-0
TERMI-BLOK PCB MOUNT 90 10P.

TERMI-BLOK PCB MOUNT 90 10P.

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1-282836-0
Terminal Blocks 1-282836-0
Terminal Blocks

Terminal Blocks

Buy Now
Terminal Blocks - Wire to Board - A98340-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A98340-ND
Terminal Blocks - Wire to Board A98340-ND
TERM BLK 10P SIDE ENTRY 5MM PCB

TERM BLK 10P SIDE ENTRY 5MM PCB

Buy Now Datasheet
Wire-To-Board Terminal Block, 10, 300 V, 13.5 A, 30 Awg, 16 Awg, 1.4 Mm Rohs Compliant Buchanan Te Connectivity - 19J2459 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Terminal Block, 10, 300 V, 13.5 A, 30 Awg, 16 Awg, 1.4 Mm Rohs Compliant Buchanan Te Connectivity
19J2459
Wire-To-Board Terminal Block, 10, 300 V, 13.5 A, 30 Awg, 16 Awg, 1.4 Mm Rohs Compliant Buchanan Te Connectivity 19J2459
Wire-To-Board Terminal Block, 10, 300 V, 13.5 A, 30 AWG, 16 AWG, 1.4 mm RoHS Compliant: Yes

Wire-To-Board Terminal Block, 10, 300 V, 13.5 A, 30 AWG, 16 AWG, 1.4 mm RoHS Compliant: Yes

Supplier's Site
Terminal Block, Wtb, 10Pos, 16Awg; Pitch Spacing Buchanan Te Connectivity - 09H8238 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 10Pos, 16Awg; Pitch Spacing Buchanan Te Connectivity
09H8238
Terminal Block, Wtb, 10Pos, 16Awg; Pitch Spacing Buchanan Te Connectivity 09H8238
TERMINAL BLOCK, WTB, 10POS, 16AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.3mm²; Wire Connection Method:Screw; Rated Current:13.5A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 10POS, 16AWG; Pitch Spacing:5mm; No. of Positions:10Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.3mm²; Wire Connection Method:Screw; Rated Current:13.5A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 1-282836-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1-282836-0
Fixed Terminal Blocks 1-282836-0
Fixed Terminal Blocks PCB MOUNT 90 10P. MOUNT 90 10P.

Fixed Terminal Blocks PCB MOUNT 90 10P. MOUNT 90 10P.

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-282836-0 3617752 1-282836-0 1-282836-0 A98340-ND 19J2459 09H8238 1-282836-0
Product Name PCB Terminal Blocks Pluggable Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks - Wire to Board Wire-To-Board Terminal Block, 10, 300 V, 13.5 A, 30 Awg, 16 Awg, 1.4 Mm Rohs Compliant Buchanan Te Connectivity Terminal Block, Wtb, 10Pos, 16Awg; Pitch Spacing Buchanan Te Connectivity Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole PCB PCB
Approvals Not EU RoHS Compliant RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 10 10 10 10
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1776134-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546685-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 27
View Details
3 suppliers