TE Connectivity Headers, Plugs and Sockets 1-282825-1

Description
"11 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"11 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1-282825-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1-282825-1-ND
Headers, Plugs and Sockets 1-282825-1-ND
"11 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"

"11 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"

Buy Now Datasheet
Termi-Blok Header,assy90 11P.5 Rohs Compliant Buchanan - Te Connectivity - 09H8190 - Newark, An Avnet Company
Chicago, IL, United States
Termi-Blok Header,assy90 11P.5 Rohs Compliant Buchanan - Te Connectivity
09H8190
Termi-Blok Header,assy90 11P.5 Rohs Compliant Buchanan - Te Connectivity 09H8190
TERMI-BLOK HEADER,ASSY90 11P.5 ROHS COMPLIANT: YES

TERMI-BLOK HEADER,ASSY90 11P.5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1-282825-1-ND 09H8190
Product Name Headers, Plugs and Sockets Termi-Blok Header,assy90 11P.5 Rohs Compliant Buchanan - Te Connectivity
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50018-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details