The 10P Val-U-Lok HCS VRT HDR W/P V0 is a vertical header connector designed for high current applications, rated up to 13 amps. It features a 4.2 mm centerline spacing and is constructed from materials compliant with UL 94 V-0 and Glow Wire Test (750°C, no flame). This connector includes optional polarization pegs to prevent incorrect orientation during PCB assembly. It is compatible with existing housings and application tooling used for legacy 9 amp rated contacts, ensuring backward compatibility. The product is suitable for various applications, including household appliances, industrial machinery, automotive vehicles, medical devices, and HVAC equipment.
"Connector Header Through Hole 10 position 0.165"" (4.20mm)"
10P VAL-U-LOK HCS VRT HDR W/P V0 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A145238-ND | 23AH8916 |
| Product Name | Headers, Male Pins | 10P Val-U-Lok Hcs Vrt Hdr W/p V0 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header |