The 12P Vrt Hdr Val-U-Lok Hcs V0 is a high current vertical header connector from TE Connectivity, designed for applications requiring a robust connection with a maximum current rating of 13 amps. It features a 4.2 mm centerline spacing and is available in configurations with or without polarization pegs to prevent incorrect orientation during PCB assembly. The connector is compliant with UL 94 V-0 flammability standards and has passed the Glow Wire Test at 750°C without flame. This product is compatible with existing housings and utilizes the same application tooling as legacy 9 amp rated contacts, ensuring backward compatibility. It is suitable for a variety of applications, including household appliances, industrial machinery, automotive vehicles, and medical devices.
"Connector Header Through Hole 12 position 0.165"" (4.20mm)"
12P VRT HDR VAL-U-LOK HCS V0 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A145232-ND | 23AH8915 |
| Product Name | Headers, Male Pins | 12P Vrt Hdr Val-U-Lok Hcs V0 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header |