10P VRT HDR VAL-U-LOK HCS V0
RECT PWR CONN, HDR, 10POS, 2ROW, 4.2MM; No. of Contacts:10Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 17-1-2825260-0-ND | 62AK3485 |
| Product Name | Headers, Male Pins | Rect Pwr Conn, Hdr, 10Pos, 2Row, 4.2Mm; No. Of Contacts Amp - Te Connectivity |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | PCB Mount |
| Voltage Rating | 600 volts |