Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE, CABLE, AND CONNECTOR TOOLS
TE CONNECTIVITY
1-2823445-8 --
TE Connectivity
1-2823445-8
Description
M12 D-M-4 CRIMP, CAT 5, 6.7MM, BELDEN
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
M12 D-M-4 CRIMP, CAT 5, 6.7MM, BELDEN
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
1-2823445-8
1-2823445-8
M12 D-M-4 CRIMP, CAT 5, 6.7MM, BELDEN
M12 D-M-4 CRIMP, CAT 5, 6.7MM, BELDEN
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Wire, Cable, and Connector Tools
Product Number
1-2823445-8
Tool Type
Crimper
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Altech Corp.
Tools
CRIMPIT F 50 L
Specs
Tool Type
Crimper
View Details
3
suppliers
WAGO
Cable stripper
206-1411
Specs
Tool Type
Stripper
View Details
2
suppliers
Anderson Power Products
TE0101- Two Ton Press, 115V
TE0101
View Details
BRIM Electronics, Inc.
Hot Air Gun
BHG
Specs
Tool Type
Hot Air Gun
Form Factor
Handheld
Application / Connector Type
Lower Temperature Shrink Tubings
View Details