TE Connectivity PCB Headers & Receptacles 1-2823357-0

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [100 - 200 MICIN ] Dimensions Connector Length : 12 MM  [.472 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [100 - 200 MICIN ] Dimensions Connector Length : 12 MM  [.472 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-2823357-0 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-2823357-0
PCB Headers & Receptacles 1-2823357-0
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [100 - 200 MICIN ] Dimensions Connector Length : 12 MM  [.472 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Stackable : No

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout : Inline
  • Contact Mating Area Length : 4 MM  [.157 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [100 - 200 MICIN ]

Dimensions


  • Connector Length : 12 MM  [.472 INCH ]
  • PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ]
  • Row-to-Row Spacing : 2 MM  [.079 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 650
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : LCP

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.8 MM  [.11 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-2823357-0
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
Dielectric Withstanding Voltage 0.6500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102536-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103148-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 103311-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102142-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details