TE Connectivity PCB Headers & Receptacles 1-2823187-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 11 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [100 - 200 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness (MICM) : 1.27 Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [100 - 200 MICIN ] Dimensions Connector Length : 24 MM  [.945 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 650 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Center Latch PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Board-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.2 MM  [.087 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 11 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [100 - 200 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness (MICM) : 1.27 Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [100 - 200 MICIN ] Dimensions Connector Length : 24 MM  [.945 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 650 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Center Latch PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Board-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.2 MM  [.087 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-2823187-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-2823187-1
PCB Headers & Receptacles 1-2823187-1
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 11 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [100 - 200 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness (MICM) : 1.27 Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [100 - 200 MICIN ] Dimensions Connector Length : 24 MM  [.945 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 650 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Center Latch PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Board-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.2 MM  [.087 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 11
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout : Inline
  • Contact Mating Area Length : 4 MM  [.157 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [100 - 200 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness (MICM) : 1.27
  • Mating Square Post Dimension : .5 MM  [.02 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [100 - 200 MICIN ]

Dimensions


  • Connector Length : 24 MM  [.945 INCH ]
  • PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 650
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : LCP

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Center Latch
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board, Board-to-Board
  • Header Type : Partially Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.2 MM  [.087 INCH ]

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-2823187-1
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
Insulation Resistance 1000 Mohms
Dielectric Withstanding Voltage 0.6500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102541-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
PCB Headers & Receptacles - 102973-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 103309-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details