TE Connectivity Standard Edge Connectors 1-282046-1

Description
Body Features Primary Product Color : Natural Configuration Features Card Entry Style : Side Connector Contact Load Condition : Fully Loaded Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Compatible Insulation Diameter Range : 2 - 2.8 MM  [.078 - .11 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Electrical Characteristics Operating Voltage (VAC) : 220 Operating Voltage (VDC) : 220 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : Polyamide 6.6 GF Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarizing Slot Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 520 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Card Entry Style : Side Connector Contact Load Condition : Fully Loaded Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Compatible Insulation Diameter Range : 2 - 2.8 MM  [.078 - .11 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Electrical Characteristics Operating Voltage (VAC) : 220 Operating Voltage (VDC) : 220 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : Polyamide 6.6 GF Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarizing Slot Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 520 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 1-282046-1 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
1-282046-1
Standard Edge Connectors 1-282046-1
Body Features Primary Product Color : Natural Configuration Features Card Entry Style : Side Connector Contact Load Condition : Fully Loaded Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Compatible Insulation Diameter Range : 2 - 2.8 MM  [.078 - .11 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Electrical Characteristics Operating Voltage (VAC) : 220 Operating Voltage (VDC) : 220 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : Polyamide 6.6 GF Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarizing Slot Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 520 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Card Entry Style : Side
  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Type : Receptacle
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 2 - 2.8 MM  [.078 - .11 INCH ]
  • Wire Size (MMSQ) : .5 - .75
  • Wire Size (AWG) : 20 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 220
  • Operating Voltage (VDC) : 220

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]
  • Housing Material : Polyamide 6.6 GF

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarizing Slot

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 520

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - 1-282046-1-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1-282046-1-ND
Free Hanging, Panel Mount 1-282046-1-ND
6 Position Rectangular Receptacle Connector IDC Tin

6 Position Rectangular Receptacle Connector IDC Tin

Buy Now Datasheet
Amp Mono-Shape P.c.b.conn6P.gl Amp - Te Connectivity - 96X9055 - Newark, An Avnet Company
Chicago, IL, United States
Amp Mono-Shape P.c.b.conn6P.gl Amp - Te Connectivity
96X9055
Amp Mono-Shape P.c.b.conn6P.gl Amp - Te Connectivity 96X9055
AMP MONO-SHAPE P.C.B.CONN6P.GL

AMP MONO-SHAPE P.C.B.CONN6P.GL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-282046-1 1-282046-1-ND 96X9055
Product Name Standard Edge Connectors Free Hanging, Panel Mount Amp Mono-Shape P.c.b.conn6P.gl Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line), Right Angle
Voltage Rating 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102694-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details