Body Features Conductor Material : Plastic
Configuration Features Visual Inspection : Yes
Electrical Characteristics Voltage Class (KV) : ≤ 15
Operation/Applicatio
n Application Type : Overhead Energized Installation : Yes Free of Lead, Cadmium, Heavy Metals : Yes
Product Availability Product Availability : Worldwide
Product Type Features Product Family : AMPACT Technology : Wedge
Body Features
- Conductor Material : Plastic
Configuration Features
Electrical Characteristics
- Voltage Class (KV) : ≤ 15
Operation/Application
- Application Type : Overhead
- Energized Installation : Yes
- Free of Lead, Cadmium, Heavy Metals : Yes
Product Availability
- Product Availability : Worldwide
Product Type Features
- Product Family : AMPACT
- Technology : Wedge