TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-281839-0

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 15 MM  [.591 INCH ] Connector Length : 25.4 MM  [1 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 15 MM  [.591 INCH ] Connector Length : 25.4 MM  [1 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-281839-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-281839-0
Rectangular Wire & Cable Connectors & Housings 1-281839-0
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 15 MM  [.591 INCH ] Connector Length : 25.4 MM  [1 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Connector Height : 15 MM  [.591 INCH ]
  • Connector Length : 25.4 MM  [1 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .08 - .22
  • Wire Size (AWG) : 28 - 24

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : With
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Rectangular Connector Housings - A122721-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A122721-ND
Rectangular Connector Housings A122721-ND
"20 Rectangular Connectors - Housings Receptacle Blue 0.100"" (2.54mm)"

"20 Rectangular Connectors - Housings Receptacle Blue 0.100"" (2.54mm)"

Buy Now Datasheet
Housing He13 He14 Cosi 2X10 P Amp - Te Connectivity - 41AJ0557 - Newark, An Avnet Company
Chicago, IL, United States
Housing He13 He14 Cosi 2X10 P Amp - Te Connectivity
41AJ0557
Housing He13 He14 Cosi 2X10 P Amp - Te Connectivity 41AJ0557
HOUSING HE13 HE14 COSI 2X10 P

HOUSING HE13 HE14 COSI 2X10 P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-281839-0 A122721-ND 41AJ0557
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Housing He13 He14 Cosi 2X10 P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector Backshells - 7242359 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103648-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
Rectangular Connector Accessories - 1734-1010-063-0806-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details