TE Connectivity Product Range Amp Te Connectivity 1-281839-0

Description
Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Connector Type:Wire to Board; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Connector Type:Wire to Board; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 17R0110 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
17R0110
Product Range Amp Te Connectivity 17R0110
Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Connector Type:Wire to Board; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:20Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Connector Type:Wire to Board; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17R0110
Product Name Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details