TE Connectivity Connector Contacts 1-280422-2

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Printed Circuit Board
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Printed Circuit Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-280422-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-280422-2
Connector Contacts 1-280422-2
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Printed Circuit Board

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]

Operation/Application


  • Circuit Application : Signal

Termination Features


  • Product Terminates To : Printed Circuit Board
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-280422-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details