TE Connectivity Quick Disconnects 1-280050-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.31 - 3.3 MM  [.091 - .13 INCH ] Product Length : 16.8 MM  [.661 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 16 - 20 Electrical Characteristics Voltage Rating (V) : 250 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2500 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.31 - 3.3 MM  [.091 - .13 INCH ] Product Length : 16.8 MM  [.661 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 16 - 20 Electrical Characteristics Voltage Rating (V) : 250 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2500 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 1-280050-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
1-280050-2
Quick Disconnects 1-280050-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.31 - 3.3 MM  [.091 - .13 INCH ] Product Length : 16.8 MM  [.661 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 16 - 20 Electrical Characteristics Voltage Rating (V) : 250 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2500 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.31 - 3.3 MM  [.091 - .13 INCH ]
  • Product Length : 16.8 MM  [.661 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 16 - 20

Electrical Characteristics


  • Voltage Rating (V) : 250

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Line : Premier

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 2500

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A107152CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A107152CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A107152CT-ND
CONN QC RCPT 15.5-20AWG 0.250

CONN QC RCPT 15.5-20AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A107152TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A107152TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A107152TR-ND
CONN QC RCPT 15.5-20AWG 0.250

CONN QC RCPT 15.5-20AWG 0.250

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1-280050-2
Terminals 1-280050-2
Terminals 250 FLAG FASTON REC

Terminals 250 FLAG FASTON REC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1-280050-2 A107152CT-ND 1-280050-2
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102107-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details