TE Connectivity
Automotive Terminals
1-2600020-2
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1.56 MM [.061 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 10
Dimensions Tab Length : 21.79 MM [.857 INCH ] Wire Size (MMSQ) : 1.31 - .82 Wire Size (AWG) : 16 - 18 Wire Size Search (AWG) : 18, 17, 16 Wire Size Search (MMSQ) : .75, 1.25, 1
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1.56 MM [.061 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 10
Dimensions Tab Length : 21.79 MM [.857 INCH ] Wire Size (MMSQ) : 1.31 - .82 Wire Size (AWG) : 16 - 18 Wire Size Search (AWG) : 18, 17, 16 Wire Size Search (MMSQ) : .75, 1.25, 1
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1.56 MM [.061 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 10
Dimensions Tab Length : 21.79 MM [.857 INCH ] Wire Size (MMSQ) : 1.31 - .82 Wire Size (AWG) : 16 - 18 Wire Size Search (AWG) : 18, 17, 16 Wire Size Search (MMSQ) : .75, 1.25, 1
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : Size 16
- Crimp Type : F-Crimp
- Interface Plating : Nickel (Ni)
- Mating Pin Diameter : 1.56 MM [.061 INCH ]
- Terminal Type : Pin
- Typical Current Rating (AMP) : 10
Dimensions
- Tab Length : 21.79 MM [.857 INCH ]
- Wire Size (MMSQ) : 1.31 - .82
- Wire Size (AWG) : 16 - 18
- Wire Size Search (AWG) : 18, 17, 16
- Wire Size Search (MMSQ) : .75, 1.25, 1
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3000
Product Type Features
- Primary Locking Feature : Clean Body
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1-2600020-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact; Gasket
OD / Width
0.0390 inch (0.9906 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
2 suppliers