Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Body Underplating Material : Copper Ferrule Underplating Material : Copper
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Brass Ferrule Plating Material : Nickel Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel
Dimensions Panel Thickness (Recommended) : 1 - 2 MM [.039 - .079 INCH ] Product Length : 26.85 MM [1.056 INCH ] RF Connector Mated Outer Diameter (Approximate) : 19.3 MM [.75 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Housing Features Body Orientation : Straight Housing Color : Carmine Red
Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Front Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6
Other Coupling Nut Base Material : Brass Coupling Nut Plating Finish : Plated Coupling Nut Plating Material : Nickel Dielectric Material : Polytetrafluoroethyl
ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Lockwasher Material : Stainless Steel Number of Panel Mounting Holes : 1
Packaging Features Packaging Method : Tray
Product Type Features Compatible With RF Cable Type : RG 178 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Gasket Connector Shape : Hexagonal Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : FAKRA Sealable : Yes
Termination Features Termination Method to Wire & Cable : Solder Terminal
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -45 - 105 DEGC [-49 - 221 DEGF ]
Body Features
- Body Material : Brass
- Body Material Finish : Plated
- Body Plating Material : Nickel
- Body Underplating Material : Copper
- Ferrule Underplating Material : Copper
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- Crimp Type : Hexagonal Crimping
- Ferrule Material : Brass
- Ferrule Plating Material : Nickel
- Outer Contact Plating Material : Gold (Au)
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold (Au)
- RF Connector Center Contact Underplating Material : Nickel
Dimensions
- Panel Thickness (Recommended) : 1 - 2 MM [.039 - .079 INCH ]
- Product Length : 26.85 MM [1.056 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 19.3 MM [.75 INCH ]
Electrical Characteristics
Housing Features
- Body Orientation : Straight
- Housing Color : Carmine Red
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Panel Attachment Style : Front Mount
- Panel Mount Feature Type : Lockwasher and Nut
- RF Connector Coupling Mechanism : Threaded
- RF Contact Captivation Method : Mechanical
Operation/Application
- Circuit Application : Signal
- Operating Frequency Range (GHZ) : 0 - 6
Other
- Coupling Nut Base Material : Brass
- Coupling Nut Plating Finish : Plated
- Coupling Nut Plating Material : Nickel
- Dielectric Material : Polytetrafluoroethylene (PTFE)
- Gasket Material : Silicone Rubber
- Grade : Commercial
- Lockwasher Material : Stainless Steel
- Number of Panel Mounting Holes : 1
Packaging Features
Product Type Features
- Compatible With RF Cable Type : RG 178
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Connector Assembly
- Connector Seal & Plug Type : Gasket
- Connector Shape : Hexagonal
- Connector System : Cable-to-Cable
- RF Connector Style : Plug
- RF Interface : FAKRA
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Solder Terminal
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -45 - 105 DEGC [-49 - 221 DEGF ]