Body Features Body Plating Material : Nickel Cable Color : Black Conductor Material : Silver-Coated Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Silver-Coated Copper Shield Type : Braid
Configuration Features Number of Connectorized Ends : 2 Number of Positions : 1
Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel
Dimensions Outside Cable Diameter : 1.37 MM [.053 INCH ] Wire Size (AWG) : 15.5 - 12
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 60
Operation/Applicatio
n Operating Frequency Range (GHZ) : 0 - 6 Shielded : Yes
Other Cable Assembly Length : .2 M [.656 FT ] Dielectric Material : FEP
Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : MHF1 Plug Cable Assembly Type : FAKRA to UMCC4 Coax Cable Type : 1.37mm Coax
Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features
- Body Plating Material : Nickel
- Cable Color : Black
- Conductor Material : Silver-Coated Copper
- Conductor Plating Material : Gold
- Jacket Material : FEP
- Shield Material : Silver-Coated Copper
- Shield Type : Braid
Configuration Features
- Number of Connectorized Ends : 2
- Number of Positions : 1
Contact Features
- Center Contact Plating Material : Gold
- Contact Base Material : Brass
- Contact Mating Area Plating Material : Gold (Au)
- Contact Underplating Material : Nickel
Dimensions
- Outside Cable Diameter : 1.37 MM [.053 INCH ]
- Wire Size (AWG) : 15.5 - 12
Electrical Characteristics
- Impedance (OHM) : 50
- Operating Voltage (V) : 60
Operation/Application
- Operating Frequency Range (GHZ) : 0 - 6
- Shielded : Yes
Other
- Cable Assembly Length : .2 M [.656 FT ]
- Dielectric Material : FEP
Product Type Features
- Cable Assembly (End A) : FAKRA Plug
- Cable Assembly (End B) : MHF1 Plug
- Cable Assembly Type : FAKRA to UMCC4
- Coax Cable Type : 1.37mm Coax
Usage Conditions
- Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]