Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Brass Conductor Plating Material : Gold Jacket Material : FEP
Configuration Features Number of Connectorized Ends : 1 Number of Positions : 2
Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold over Nickel Contact Underplating Material : Copper
Dimensions Outside Cable Diameter : 1.13 MM [.044 INCH ] Wire Size (AWG) : 31
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 200
Operation/Applicatio
n Operating Frequency Range (GHZ) : 0 - 9
Other Cable Assembly Length : .1 M [.328 FT ] Dielectric Material : Polytetrafluoroethyl
ene (PTFE)
Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : MHF1 Plug Cable Assembly Type : FAKRA to UMCC1 Coax Cable Type : 1.13mm Coax
Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features
- Body Plating Material : Gold
- Cable Color : Black
- Conductor Material : Brass
- Conductor Plating Material : Gold
- Jacket Material : FEP
Configuration Features
- Number of Connectorized Ends : 1
- Number of Positions : 2
Contact Features
- Center Contact Plating Material : Gold
- Contact Base Material : Brass
- Contact Mating Area Plating Material : Gold over Nickel
- Contact Underplating Material : Copper
Dimensions
- Outside Cable Diameter : 1.13 MM [.044 INCH ]
- Wire Size (AWG) : 31
Electrical Characteristics
- Impedance (OHM) : 50
- Operating Voltage (V) : 200
Operation/Application
- Operating Frequency Range (GHZ) : 0 - 9
Other
- Cable Assembly Length : .1 M [.328 FT ]
- Dielectric Material : Polytetrafluoroethylene (PTFE)
Product Type Features
- Cable Assembly (End A) : FAKRA Plug
- Cable Assembly (End B) : MHF1 Plug
- Cable Assembly Type : FAKRA to UMCC1
- Coax Cable Type : 1.13mm Coax
Usage Conditions
- Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]