Body Features Connector Profile : Standard Primary Product Color : Natural
Configuration Features Connector Contact Load Condition : Fully Loaded Mating & Unmating Configuration : Normal Number of Columns : 12 Number of Loaded Positions : 24 Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : No
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Length : 4 MM [.158 INCH ] Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] PCB Contact Termination Area Plating Material : Tin over Nickel PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.032 MICM [80 MICIN ]
Dimensions Connector Height : 5.9 MM [.232 INCH ] Connector Length : 26 MM [1.024 INCH ] Connector Width : 6.1 MM [.24 INCH ] Row-to-Row Spacing : 2 MM [.079 INCH ]
Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 650 Dielectric Withstanding Voltage (Max) (VDC) : 650 Dielectric Withstanding Voltage (Max) (VACRMS) : 650 Dielectric Withstanding Voltage (Max) (VRMS) : 650 Dielectric Withstanding Voltage (Max) (V) : 650 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 200 Operating Voltage (VDC) : 200 Voltage Rating (Max) (VAC) : 200 Voltage Rating (Max) (VDC) : 200
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Housing Material : PA 9T
Industry Standards Compatible With Agency/Standards Products : IEC Industry Standard : IEC RAST Version : None UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Center Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Retention Type : Solder
Operation/Applicatio
n Assembly Process Feature : Auto-Insert Packaging Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Capable
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 3600
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Housing Temperature Rating : High Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 257 DEGF ]
Body Features
- Connector Profile : Standard
- Primary Product Color : Natural
Configuration Features
- Connector Contact Load Condition : Fully Loaded
- Mating & Unmating Configuration : Normal
- Number of Columns : 12
- Number of Loaded Positions : 24
- Number of Positions : 24
- Number of Rows : 2
- PCB Mount Orientation : Vertical
- Stackable : No
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 2
- Contact Fabrication : Stamped & Formed
- Contact Layout : Inline
- Contact Mating Area Length : 4 MM [.158 INCH ]
- Contact Mating Area Plating Material : Gold over Nickel
- Contact Mating Area Plating Material Finish : Bright
- Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ]
- Contact Shape & Form : Square
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- PCB Contact Termination Area Plating Material : Tin over Nickel
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 2.032 MICM [80 MICIN ]
Dimensions
- Connector Height : 5.9 MM [.232 INCH ]
- Connector Length : 26 MM [1.024 INCH ]
- Connector Width : 6.1 MM [.24 INCH ]
- Row-to-Row Spacing : 2 MM [.079 INCH ]
Electrical Characteristics
- Contact Resistance (MOHM) : 20
- Dielectric Withstanding Voltage (Max) (VAC) : 650
- Dielectric Withstanding Voltage (Max) (VDC) : 650
- Dielectric Withstanding Voltage (Max) (VACRMS) : 650
- Dielectric Withstanding Voltage (Max) (VRMS) : 650
- Dielectric Withstanding Voltage (Max) (V) : 650
- Insulation Resistance (MEGO) : 1000
- Operating Voltage (VAC) : 200
- Operating Voltage (VDC) : 200
- Voltage Rating (Max) (VAC) : 200
- Voltage Rating (Max) (VDC) : 200
Housing Features
- Centerline (Pitch) : 2 MM [.079 INCH ]
- Housing Material : PA 9T
Industry Standards
- Compatible With Agency/Standards Products : IEC
- Industry Standard : IEC
- RAST Version : None
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment Type : Center
- Mating Retention : With
- Mating Retention Type : Locking Tab
- PCB Mount Retention Type : Solder
Operation/Application
- Assembly Process Feature : Auto-Insert Packaging
- Circuit Application : Power & Signal
- Shielded : No
- Solder Process : Reflow Solder Capable
Packaging Features
- Packaging Method : Tape & Reel
- Packaging Quantity : 3600
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Partially Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Housing Temperature Rating : High
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 257 DEGF ]