Body Features Bushing Style : Threaded Bushing Thread Size : 1/4-40 UNS-2A Product Orientation : Straight
Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 3 Operating Function : (On) Off (On)
Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver
Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VAC) : 120 Operating Voltage (VDC) : 28
Housing Features Process Sealed : Yes
Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board
Product Type Features Switch Type : Toggle Switch Toggle Style : Ball Actuator
Termination Features Termination Method to PCB : Surface Mount
Body Features
- Bushing Style : Threaded
- Bushing Thread Size : 1/4-40 UNS-2A
- Product Orientation : Straight
Configuration Features
- Configuration (Pole-Throw) : Double Pole - Double Throw
- Number of Positions : 3
- Operating Function : (On) Off (On)
Contact Features
- Contact Base Material : Copper
- Switch Contact Plating Material : Silver
Electrical Characteristics
- Contact Current Rating (AMP) : 5
- Operating Voltage (VAC) : 120
- Operating Voltage (VDC) : 28
Housing Features
Mechanical Attachment
- Product Mount Type : Panel & Printed Circuit Board
Product Type Features
- Switch Type : Toggle Switch
- Toggle Style : Ball Actuator
Termination Features
- Termination Method to PCB : Surface Mount