TE Connectivity Solar Connectors 1-2512545-1

Description
Body Features Cable Color : Black Dimensions Wire Size (MMSQ) : 10 - 25 Electrical Characteristics Current Rating (AMP) : 300 Voltage Class (KV) : 1.5 Housing Features Housing Material : PA 66 Glass Fiber Reinforced Industry Standards Compatible With Agency/Standards Products : EN 62852, IEC 62852 IP Rating : IP68 Operation/Applicatio n Power Component Application Type : Above Ground Other Product Installation Type : Dead End Product Availability Product Availability : Worldwide Product Type Features Piercing Blade Base Material : Tinned Copper Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector
Request a Quote Datasheet
Description
Body Features Cable Color : Black Dimensions Wire Size (MMSQ) : 10 - 25 Electrical Characteristics Current Rating (AMP) : 300 Voltage Class (KV) : 1.5 Housing Features Housing Material : PA 66 Glass Fiber Reinforced Industry Standards Compatible With Agency/Standards Products : EN 62852, IEC 62852 IP Rating : IP68 Operation/Applicatio n Power Component Application Type : Above Ground Other Product Installation Type : Dead End Product Availability Product Availability : Worldwide Product Type Features Piercing Blade Base Material : Tinned Copper Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 1-2512545-1 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
1-2512545-1
Solar Connectors 1-2512545-1
Body Features Cable Color : Black Dimensions Wire Size (MMSQ) : 10 - 25 Electrical Characteristics Current Rating (AMP) : 300 Voltage Class (KV) : 1.5 Housing Features Housing Material : PA 66 Glass Fiber Reinforced Industry Standards Compatible With Agency/Standards Products : EN 62852, IEC 62852 IP Rating : IP68 Operation/Applicatio n Power Component Application Type : Above Ground Other Product Installation Type : Dead End Product Availability Product Availability : Worldwide Product Type Features Piercing Blade Base Material : Tinned Copper Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector

Body Features


  • Cable Color : Black

Dimensions


  • Wire Size (MMSQ) : 10 - 25

Electrical Characteristics


  • Current Rating (AMP) : 300
  • Voltage Class (KV) : 1.5

Housing Features


  • Housing Material : PA 66 Glass Fiber Reinforced

Industry Standards


  • Compatible With Agency/Standards Products : EN 62852, IEC 62852
  • IP Rating : IP68

Operation/Application


  • Power Component Application Type : Above Ground

Other


  • Product Installation Type : Dead End

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Piercing Blade Base Material : Tinned Copper
  • Solar Connector Style : Piercing
  • Solar Connector Type : Insulation Piercing Connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1-2512545-1
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-207369-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Solar Connectors - 1-2475426-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-2332673-4 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Voltage Rating 300 volts
View Details