TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-2511766-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Columns : 8 Number of Positions : 8 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : .8 Contact Retention Within Housing : With Dimensions Connector Height : 5.5 MM  [.217 INCH ] Connector Length : 9.7 MM  [.382 INCH ] Connector Width : 7.1 MM  [.28 INCH ] Row-to-Row Spacing : 2.66 MM  [.105 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 250 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Material Rating : Material with GWFI 850°C Glow Wire Rating : GWT 850°C (Flame ≤ 30 sec) UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Guide Ribs Mating Retention : With Mating Retention Type : Ejection Latch Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Bag/Carton Packaging Quantity : 7000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Insertion Force Type : Normal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Columns : 8 Number of Positions : 8 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : .8 Contact Retention Within Housing : With Dimensions Connector Height : 5.5 MM  [.217 INCH ] Connector Length : 9.7 MM  [.382 INCH ] Connector Width : 7.1 MM  [.28 INCH ] Row-to-Row Spacing : 2.66 MM  [.105 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 250 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Material Rating : Material with GWFI 850°C Glow Wire Rating : GWT 850°C (Flame ≤ 30 sec) UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Guide Ribs Mating Retention : With Mating Retention Type : Ejection Latch Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Bag/Carton Packaging Quantity : 7000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Insertion Force Type : Normal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2511766-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2511766-2
Rectangular Wire & Cable Connectors & Housings 1-2511766-2
Body Features Primary Product Color : Black Configuration Features Number of Columns : 8 Number of Positions : 8 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : .8 Contact Retention Within Housing : With Dimensions Connector Height : 5.5 MM  [.217 INCH ] Connector Length : 9.7 MM  [.382 INCH ] Connector Width : 7.1 MM  [.28 INCH ] Row-to-Row Spacing : 2.66 MM  [.105 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 250 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Material Rating : Material with GWFI 850°C Glow Wire Rating : GWT 850°C (Flame ≤ 30 sec) UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Guide Ribs Mating Retention : With Mating Retention Type : Ejection Latch Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Bag/Carton Packaging Quantity : 7000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Insertion Force Type : Normal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Columns : 8
  • Number of Positions : 8
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : .8
  • Contact Retention Within Housing : With

Dimensions


  • Connector Height : 5.5 MM  [.217 INCH ]
  • Connector Length : 9.7 MM  [.382 INCH ]
  • Connector Width : 7.1 MM  [.28 INCH ]
  • Row-to-Row Spacing : 2.66 MM  [.105 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Dielectric Withstanding Voltage (Max) (VACRMS) : 250
  • Dielectric Withstanding Voltage (Max) (V) : 500
  • Insulation Resistance (Min) (MEGOHM) : 100
  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50
  • Termination Resistance (MOHM) : 20

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • Glow Wire Material Rating : Material with GWFI 850°C
  • Glow Wire Rating : GWT 850°C (Flame ≤ 30 sec)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Guide Ribs
  • Mating Retention : With
  • Mating Retention Type : Ejection Latch

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : Yes

Packaging Features


  • Packaging Method : Bag/Carton
  • Packaging Quantity : 7000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
Rectangular Connector Housings - 17-1-2511766-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1-2511766-2-ND
Rectangular Connector Housings 17-1-2511766-2-ND
1MM 2R INT LCKNG HPI, HSG, 2X8P,

1MM 2R INT LCKNG HPI, HSG, 2X8P,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2511766-2 17-1-2511766-2-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapters - In Series - 033-0001-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 102241-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
8 suppliers
Coax Connectors - 1051910-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp
View Details