Body Features Primary Product Color : Black
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 12 Number of Positions : 12 Number of Rows : 1 Stackable : No
Contact Features Contact Layout : Inline Contact Mating Area Length : 1.05 MM [.041 INCH ]
Dimensions Connector Height : 6.1 MM [.24 INCH ] Connector Length : 17 MM [.669 INCH ] Connector Width : 4.12 MM [.162 INCH ]
Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VDC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 500 Dielectric Withstanding Voltage (Max) (VRMS) : 500 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Voltage Rating (Max) (VAC) : 50 Voltage Rating (Max) (VDC) : 50
Housing Features Centerline (Pitch) : 1.25 MM [.049 INCH ] Housing Material : Polybutylene Terephthalate (PBT)
Industry Standards Compatible With Agency/Standards Products : USCAR-21 IP Rating : Not Tested Industry Standard : USCAR RAST Version : None UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Tab
Operation/Applicatio
n Assembly Process Feature : Tape Circuit Application : Power & Signal Shielded : No
Packaging Features Packaging Method : Bag/Carton
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Board Sealable : No
Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Mating & Unmating Configuration : Normal
- Number of Columns : 12
- Number of Positions : 12
- Number of Rows : 1
- Stackable : No
Contact Features
- Contact Layout : Inline
- Contact Mating Area Length : 1.05 MM [.041 INCH ]
Dimensions
- Connector Height : 6.1 MM [.24 INCH ]
- Connector Length : 17 MM [.669 INCH ]
- Connector Width : 4.12 MM [.162 INCH ]
Electrical Characteristics
- Contact Resistance (MOHM) : 20
- Dielectric Withstanding Voltage (Max) (VAC) : 500
- Dielectric Withstanding Voltage (Max) (VDC) : 500
- Dielectric Withstanding Voltage (Max) (VACRMS) : 500
- Dielectric Withstanding Voltage (Max) (VRMS) : 500
- Dielectric Withstanding Voltage (Max) (V) : 500
- Insulation Resistance (MEGO) : 100
- Operating Voltage (VAC) : 50
- Operating Voltage (VDC) : 50
- Termination Resistance (MOHM) : 20
- Voltage Rating (Max) (VAC) : 50
- Voltage Rating (Max) (VDC) : 50
Housing Features
- Centerline (Pitch) : 1.25 MM [.049 INCH ]
- Housing Material : Polybutylene Terephthalate (PBT)
Industry Standards
- Compatible With Agency/Standards Products : USCAR-21
- IP Rating : Not Tested
- Industry Standard : USCAR
- RAST Version : None
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Mating Alignment Type : Polarization
- Mating Retention : With
- Mating Retention Type : Tab
Operation/Application
- Assembly Process Feature : Tape
- Circuit Application : Power & Signal
- Shielded : No
Packaging Features
- Packaging Method : Bag/Carton
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Housing
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Sealable : No
Usage Conditions
- Housing Temperature Rating : Standard
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]