Body Features Primary Product Color : Black Primary Product Material : PA 6
Dimensions Product Width : 51.3 MM [2.02 INCH ]
Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94V-2
Mechanical Attachment Outer Thread Type & Connection : PG29
Packaging Features Packaging Method : Bag Packaging Quantity : 25
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 6
Dimensions Product Width : 51.3 MM [2.02 INCH ]
Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94V-2
Mechanical Attachment Outer Thread Type & Connection : PG29
Packaging Features Packaging Method : Bag Packaging Quantity : 25
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : PA 6
Dimensions Product Width : 51.3 MM [2.02 INCH ]
Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94V-2
Mechanical Attachment Outer Thread Type & Connection : PG29
Packaging Features Packaging Method : Bag Packaging Quantity : 25
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : PA 6
Dimensions
Product Width : 51.3 MM [2.02 INCH ]
Industry Standards
IP Rating : IP66
UL Flammability Rating : UL 94V-2
Mechanical Attachment
Outer Thread Type & Connection : PG29
Packaging Features
Packaging Method : Bag
Packaging Quantity : 25
Usage Conditions
Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]