TE Connectivity Conduit Connectors 1-2500401-2

Description
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Product Width : 46.4 MM  [1.83 INCH ] Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94V-2 Mechanical Attachment Outer Thread Type & Connection : PG13.5 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Product Width : 46.4 MM  [1.83 INCH ] Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94V-2 Mechanical Attachment Outer Thread Type & Connection : PG13.5 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Connectors - 1-2500401-2 - TE Connectivity
Berwyn, PA, United States
Conduit Connectors
1-2500401-2
Conduit Connectors 1-2500401-2
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Product Width : 46.4 MM  [1.83 INCH ] Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94V-2 Mechanical Attachment Outer Thread Type & Connection : PG13.5 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 6

Dimensions


  • Product Width : 46.4 MM  [1.83 INCH ]

Industry Standards


  • IP Rating : IP66
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Outer Thread Type & Connection : PG13.5

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2500401-2
Product Name Conduit Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Compression Connectors - 005128-000 - TE Connectivity
Specs
Mounting Compression
View Details
Specs
Connector Type Military Connector
View Details