Body Features Conduit Type : Corrugated Plastic Tubing Layer Configuration : Single Layer Primary Product Color : Orange Primary Product Material : PA 6
Dimensions Inside Diameter : 10.2 MM [.4 INCH ] Outside Diameter : 13.1 MM [.52 INCH ] Product Length : 50 M [164.04 FT ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Box
Usage Conditions Fluid Resistance Type : Fluid Resistance Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Conduit Type : Corrugated Plastic Tubing Layer Configuration : Single Layer Primary Product Color : Orange Primary Product Material : PA 6
Dimensions Inside Diameter : 10.2 MM [.4 INCH ] Outside Diameter : 13.1 MM [.52 INCH ] Product Length : 50 M [164.04 FT ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Box
Usage Conditions Fluid Resistance Type : Fluid Resistance Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features Conduit Type : Corrugated Plastic Tubing Layer Configuration : Single Layer Primary Product Color : Orange Primary Product Material : PA 6
Dimensions Inside Diameter : 10.2 MM [.4 INCH ] Outside Diameter : 13.1 MM [.52 INCH ] Product Length : 50 M [164.04 FT ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Box
Usage Conditions Fluid Resistance Type : Fluid Resistance Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
Conduit Type : Corrugated Plastic Tubing
Layer Configuration : Single Layer
Primary Product Color : Orange
Primary Product Material : PA 6
Dimensions
Inside Diameter : 10.2 MM [.4 INCH ]
Outside Diameter : 13.1 MM [.52 INCH ]
Product Length : 50 M [164.04 FT ]
Industry Standards
UL Flammability Rating : UL 94V-0
Packaging Features
Packaging Method : Box
Usage Conditions
Fluid Resistance Type : Fluid Resistance
Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]