TE Connectivity Cable Conduit 1-2500180-1

Description
Body Features Conduit Type : Corrugated Plastic Tubing Layer Configuration : Single Layer Primary Product Color : Black Primary Product Material : PA 6 Dimensions Inside Diameter : 48 MM  [1.89 INCH ] Outside Diameter : 54.5 MM  [2.15 INCH ] Product Length : 25 M  [82.02 FT ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Usage Conditions Fluid Resistance Type : Fluid Resistance Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Conduit Type : Corrugated Plastic Tubing Layer Configuration : Single Layer Primary Product Color : Black Primary Product Material : PA 6 Dimensions Inside Diameter : 48 MM  [1.89 INCH ] Outside Diameter : 54.5 MM  [2.15 INCH ] Product Length : 25 M  [82.02 FT ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Usage Conditions Fluid Resistance Type : Fluid Resistance Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Conduit - 1-2500180-1 - TE Connectivity
Berwyn, PA, United States
Cable Conduit
1-2500180-1
Cable Conduit 1-2500180-1
Body Features Conduit Type : Corrugated Plastic Tubing Layer Configuration : Single Layer Primary Product Color : Black Primary Product Material : PA 6 Dimensions Inside Diameter : 48 MM  [1.89 INCH ] Outside Diameter : 54.5 MM  [2.15 INCH ] Product Length : 25 M  [82.02 FT ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Usage Conditions Fluid Resistance Type : Fluid Resistance Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Conduit Type : Corrugated Plastic Tubing
  • Layer Configuration : Single Layer
  • Primary Product Color : Black
  • Primary Product Material : PA 6

Dimensions


  • Inside Diameter : 48 MM  [1.89 INCH ]
  • Outside Diameter : 54.5 MM  [2.15 INCH ]
  • Product Length : 25 M  [82.02 FT ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Box

Usage Conditions


  • Fluid Resistance Type : Fluid Resistance
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Conduit - 841533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit
841533
Conduit 841533
TE Connectivity 1-2500180-1

TE Connectivity 1-2500180-1

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Electrical Conduit Electrical Conduit
Product Number 1-2500180-1 841533
Product Name Cable Conduit Conduit
Size 2.15 inch (54.61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 5470244007 - TE Connectivity
Specs
Temperature Rating -67 to 302 F (-55 to 150 C)
View Details
Cable Conduit - 1-2500181-7 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
2 suppliers
Cable Conduit - 1-2500180-4 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Cable Conduit - 5470264012 - TE Connectivity
Specs
Temperature Rating -67 to 302 F (-55 to 150 C)
View Details