TE Connectivity Bushings, Grommets 1-2499691-2

Description
CEP,GROMMET,TPE,SMAL L,14,BLK
Request a Quote Datasheet
Description
CEP,GROMMET,TPE,SMAL L,14,BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 17-1-2499691-2-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
17-1-2499691-2-ND
Bushings, Grommets 17-1-2499691-2-ND
CEP,GROMMET,TPE,SMAL L,14,BLK

CEP,GROMMET,TPE,SMALL,14,BLK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 17-1-2499691-2-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET SQUARE 5-43/64
Specs
Overall Thickness 1.44 inch (36.51 mm)
Material Stainless Steel
View Details