TE Connectivity Headers, Male Pins 1-2496750-4

Description
1.25MM HDR SMT, LOCKING HPI, TIN
Request a Quote Datasheet
Description
1.25MM HDR SMT, LOCKING HPI, TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-1-2496750-4DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-2496750-4DKR-ND
Headers, Male Pins 17-1-2496750-4DKR-ND
1.25MM HDR SMT, LOCKING HPI, TIN

1.25MM HDR SMT, LOCKING HPI, TIN

Buy Now Datasheet
Headers, Male Pins - 17-1-2496750-4TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-2496750-4TR-ND
Headers, Male Pins 17-1-2496750-4TR-ND
1.25MM HDR SMT, LOCKING HPI, TIN

1.25MM HDR SMT, LOCKING HPI, TIN

Buy Now Datasheet
Headers, Male Pins - 17-1-2496750-4CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-2496750-4CT-ND
Headers, Male Pins 17-1-2496750-4CT-ND
1.25MM HDR SMT, LOCKING HPI, TIN

1.25MM HDR SMT, LOCKING HPI, TIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 17-1-2496750-4DKR-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Headers, Receptacles, Female Sockets - 2262-A79653-001-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Current Rating 1.0 amps
View Details
Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Termination Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
View Details
PC Pin, Single Post Connectors - 36-1231-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers