TE Connectivity Toggle Switches 1-2493903-2

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 15/32-32 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 2 Operating Function : On None (On) Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 12 Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Quick Connect Terminal Switch Type : Power Toggle Switch Toggle Style : Baton
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 15/32-32 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 2 Operating Function : On None (On) Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 12 Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Quick Connect Terminal Switch Type : Power Toggle Switch Toggle Style : Baton
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1-2493903-2 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
1-2493903-2
Toggle Switches 1-2493903-2
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 15/32-32 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 2 Operating Function : On None (On) Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 12 Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Quick Connect Terminal Switch Type : Power Toggle Switch Toggle Style : Baton

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : 15/32-32
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Positions : 2
  • Operating Function : On None (On)

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Contact Current Rating (AMP) : 12
  • Contact Resistance (MOHM) : 20
  • Dielectric Withstanding Voltage (Max) (VAC) : 1500
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 250

Industry Standards


  • IP Rating : IP67
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : Power Toggle Switch
  • Toggle Style : Baton
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number 1-2493903-2
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None (On)
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick Connect Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-1787-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
3 suppliers
Toggle Switches - 450-07-1-2-17918-ND - DigiKey
Specs
Switch Type Toggle
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Switch Function Momentary
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Switch Function Momentary
View Details