Body Features Actuator Color : Natural Primary Product Color : Natural
Configuration Features Compatible With Wire & Cable Type : FFC Number of Positions : 16 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .025 MICM [1 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .025 MICM [1 MICIN ]
Dimensions Accepts Flex Cable Thickness : .3 MM [.012 INCH ] Connector Height : 2 MM [.079 INCH ] Connector Length : 13.6 MM [.535 INCH ] Connector Width : 4.4 MM [.173 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50
Housing Features Centerline (Pitch) : .5 MM [.02 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Identification Marking Circuit Identification Feature : Without
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Actuator Color : Natural
- Primary Product Color : Natural
Configuration Features
- Compatible With Wire & Cable Type : FFC
- Number of Positions : 16
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : .5
- Contact Layout : Inline
- Contact Mating Area Plating Material : Gold Flash
- Contact Mating Area Plating Material Finish : Matte
- Contact Mating Area Plating Material Thickness : .025 MICM [1 MICIN ]
- Contact Shape & Form : Single Beam
- Contact Type : Socket
- PCB Contact Termination Area Plating Material : Gold
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : .025 MICM [1 MICIN ]
Dimensions
- Accepts Flex Cable Thickness : .3 MM [.012 INCH ]
- Connector Height : 2 MM [.079 INCH ]
- Connector Length : 13.6 MM [.535 INCH ]
- Connector Width : 4.4 MM [.173 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 50
- Operating Voltage (VDC) : 50
Housing Features
- Centerline (Pitch) : .5 MM [.02 INCH ]
- Housing Material : Liquid Crystal Polymer (LCP)
Identification Marking
- Circuit Identification Feature : Without
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- PCB Mount Alignment : Without
- PCB Mount Retention : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Tape & Reel
- Packaging Quantity : 2000
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Flex-to-Board
- FPC Actuator Type : Stuffer
- Insertion Force Type : Zero Insertion Force (ZIF)
- PCB Connector Type : PCB Mount Receptacle
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]