TE Connectivity PCB Headers & Receptacles 1-2484140-5

Description
Body Features Primary Product Color : Beige Configuration Features Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Alignment Feature Length : 1 MM  [.039 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Boss PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel & Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Header & Push-Push Assembly Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Beige Configuration Features Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Alignment Feature Length : 1 MM  [.039 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Boss PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel & Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Header & Push-Push Assembly Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-2484140-5 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-2484140-5
PCB Headers & Receptacles 1-2484140-5
Body Features Primary Product Color : Beige Configuration Features Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Alignment Feature Length : 1 MM  [.039 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Boss PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel & Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Header & Push-Push Assembly Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Beige

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mounting Alignment Feature Length : 1 MM  [.039 INCH ]
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Boss
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel & Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Header & Push-Push Assembly
  • Mixed & Hybrid Header : No
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-2484140-5
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102690-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
PCB Headers & Receptacles - 102617-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103167-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103168-9 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers