TE Connectivity Solar Connectors 1-2477591-1

Description
Body Features Cable Color : Black Dimensions Wire Size (MMSQ) : 6 Electrical Characteristics Current Rating (AMP) : 300 Voltage Class (KV) : 1.5 Other Cable Assembly Length Range (M) : 95 - 240 Packaging Features Packaging Quantity : 12 Product Availability Product Availability : Worldwide Product Type Features Piercing Blade Base Material : Tinned Copper Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector
Request a Quote Datasheet
Description
Body Features Cable Color : Black Dimensions Wire Size (MMSQ) : 6 Electrical Characteristics Current Rating (AMP) : 300 Voltage Class (KV) : 1.5 Other Cable Assembly Length Range (M) : 95 - 240 Packaging Features Packaging Quantity : 12 Product Availability Product Availability : Worldwide Product Type Features Piercing Blade Base Material : Tinned Copper Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 1-2477591-1 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
1-2477591-1
Solar Connectors 1-2477591-1
Body Features Cable Color : Black Dimensions Wire Size (MMSQ) : 6 Electrical Characteristics Current Rating (AMP) : 300 Voltage Class (KV) : 1.5 Other Cable Assembly Length Range (M) : 95 - 240 Packaging Features Packaging Quantity : 12 Product Availability Product Availability : Worldwide Product Type Features Piercing Blade Base Material : Tinned Copper Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector

Body Features


  • Cable Color : Black

Dimensions


  • Wire Size (MMSQ) : 6

Electrical Characteristics


  • Current Rating (AMP) : 300
  • Voltage Class (KV) : 1.5

Other


  • Cable Assembly Length Range (M) : 95 - 240

Packaging Features


  • Packaging Quantity : 12

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Piercing Blade Base Material : Tinned Copper
  • Solar Connector Style : Piercing
  • Solar Connector Type : Insulation Piercing Connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1-2477591-1
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2472933-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Circular Power Connectors - 1-206934-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Circular Power Connectors - 1-208224-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details