TE Connectivity Automotive Headers 1-2461733-2

Description
Body Features Connector & Keying Code : B Primary Product Color : Green Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 190 Contact Mating Area Plating Material : Silver (Ag) Housing Features Centerline (Pitch) (MM) : 35.2 Industry Standards IP Rating : IP69K, IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Bus Bar Mount Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Bus Bar-to-Wire Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range (DEGC) : -40 - 120
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Green Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 190 Contact Mating Area Plating Material : Silver (Ag) Housing Features Centerline (Pitch) (MM) : 35.2 Industry Standards IP Rating : IP69K, IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Bus Bar Mount Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Bus Bar-to-Wire Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range (DEGC) : -40 - 120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-2461733-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-2461733-2
Automotive Headers 1-2461733-2
Body Features Connector & Keying Code : B Primary Product Color : Green Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 190 Contact Mating Area Plating Material : Silver (Ag) Housing Features Centerline (Pitch) (MM) : 35.2 Industry Standards IP Rating : IP69K, IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Bus Bar Mount Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Bus Bar-to-Wire Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range (DEGC) : -40 - 120

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 190
  • Contact Mating Area Plating Material : Silver (Ag)

Housing Features


  • Centerline (Pitch) (MM) : 35.2

Industry Standards


  • IP Rating : IP69K, IP67
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Bus Bar Mount

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing
  • Connector System : Bus Bar-to-Wire
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range (DEGC) : -40 - 120
Buy Now
Free Hanging, Panel Mount - 1734-1-2461733-2-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1734-1-2461733-2-ND
Free Hanging, Panel Mount 1734-1-2461733-2-ND
2POS,TAB15.5X3.0,HDR ASSY,90DEG,

2POS,TAB15.5X3.0,HDR ASSY,90DEG,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2461733-2 1734-1-2461733-2-ND
Product Name Automotive Headers Free Hanging, Panel Mount
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2296215-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers
Rectangular Connector Housings - 1-1419158-7-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
4 suppliers