TE Connectivity Automotive Terminals 1-2461132-1

Description
Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1 MM  [.039 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : .75 - 1.25 Wire Size (AWG) : 18 - 16 Wire Size Search (MMSQ) : 1.25, .75, 1 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1 MM  [.039 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : .75 - 1.25 Wire Size (AWG) : 18 - 16 Wire Size Search (MMSQ) : 1.25, .75, 1 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-2461132-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-2461132-1
Automotive Terminals 1-2461132-1
Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1 MM  [.039 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : .75 - 1.25 Wire Size (AWG) : 18 - 16 Wire Size Search (MMSQ) : 1.25, .75, 1 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Terminal Seal Type : Family Seal or Unsealed

Contact Features


  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Pin Diameter : 1 MM  [.039 INCH ]
  • Terminal Type : Receptacle

Dimensions


  • Wire Size (MMSQ) : .75 - 1.25
  • Wire Size (AWG) : 18 - 16
  • Wire Size Search (MMSQ) : 1.25, .75, 1

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 7000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Product Terminates To : Wire

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-2461132-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1703008-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 0460-208-12141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-2141857-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details