Electrical Characteristics
Mechanical Attachment
Product Type Features
Usage Conditions
LINE FLTR 500VDC 450A CHASS MNT
| TE Connectivity | DigiKey | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 1-2443552-1 | 174-1-2443552-1-ND |
| Product Name | DC Filters | Power Line Filter Modules |
| Filter Type | DC | DC |
| Standards and Certifications | RoHS | |
| Rated Current | 450 amps | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |