TE ConnectivityHigh Speed Backplane Connectors1-2415559-1
Description
Configuration Features Backplane Architecture : Mezzanine Guide Location : End Number of Rows : 8 PCB Mount Orientation : Vertical
Dimensions Row-to-Row Spacing : 2.9 MM [.114 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Post
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Hermaphroditic Connector
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Backplane Architecture : Mezzanine Guide Location : End Number of Rows : 8 PCB Mount Orientation : Vertical
Dimensions Row-to-Row Spacing : 2.9 MM [.114 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Post
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Hermaphroditic Connector
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features Backplane Architecture : Mezzanine Guide Location : End Number of Rows : 8 PCB Mount Orientation : Vertical
Dimensions Row-to-Row Spacing : 2.9 MM [.114 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Post
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Hermaphroditic Connector
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
Backplane Architecture : Mezzanine
Guide Location : End
Number of Rows : 8
PCB Mount Orientation : Vertical
Dimensions
Row-to-Row Spacing : 2.9 MM [.114 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Guide Post
Operation/Application
Circuit Application : Power & Signal
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Hermaphroditic Connector
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]