TE Connectivity 3-Phase Filters 1-2405080-3

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 100 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 100 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Line Filter, 3-Ph, 100A, 760Vac from TE Connectivity is designed for high-performance EMI filtering in various applications, including IT power distribution networks, three-phase drives, renewable energy systems, and process automation equipment. This filter features a dual-stage delta configuration, providing superior performance while maintaining a compact bookshelf design for easy installation. It operates at a rated voltage of 760Vac and supports a current rating of 100A at 40°C. The filter is compliant with UL 60939-3 and CSA 22.2 No 8 standards, ensuring reliability and safety. It has a low leakage current of 6mA and can withstand high potential test voltages of 3535VDC line to ground and 3268VDC line to line for one minute. The operating temperature range is from -25°C to +85°C, making it suitable for a variety of environments. Engineers considering this product should note its overload capability of 135% of the rated current for 15 minutes, which may be beneficial in applications with transient loads. The filter's quick connect termination is designed for ease of installation, further enhancing its usability in demanding applications.

Datasheet Summary
Powered by GS/AI

The Power Line Filter, 3-Ph, 100A, 760Vac from TE Connectivity is designed for high-performance EMI filtering in various applications, including IT power distribution networks, three-phase drives, renewable energy systems, and process automation equipment. This filter features a dual-stage delta configuration, providing superior performance while maintaining a compact bookshelf design for easy installation. It operates at a rated voltage of 760Vac and supports a current rating of 100A at 40°C. The filter is compliant with UL 60939-3 and CSA 22.2 No 8 standards, ensuring reliability and safety. It has a low leakage current of 6mA and can withstand high potential test voltages of 3535VDC line to ground and 3268VDC line to line for one minute. The operating temperature range is from -25°C to +85°C, making it suitable for a variety of environments. Engineers considering this product should note its overload capability of 135% of the rated current for 15 minutes, which may be beneficial in applications with transient loads. The filter's quick connect termination is designed for ease of installation, further enhancing its usability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 1-2405080-3 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
1-2405080-3
3-Phase Filters 1-2405080-3
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 100 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 100
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6
  • Operating Voltage (VAC) : 760

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3-Ph, 100A, 760Vac; Filter Applications Te Connectivity - 59AK7819 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 100A, 760Vac; Filter Applications Te Connectivity
59AK7819
Power Line Filter, 3-Ph, 100A, 760Vac; Filter Applications Te Connectivity 59AK7819
POWER LINE FILTER, 3-PH, 100A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:100A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:AHV SeriesRoHS Compliant: Yes

POWER LINE FILTER, 3-PH, 100A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:100A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:AHV SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1-2405080-3 59AK7819
Product Name 3-Phase Filters Power Line Filter, 3-Ph, 100A, 760Vac; Filter Applications Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609966-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 25 amps
View Details
Power Line Filters - 2094319 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter Modules - CCM2285-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3-Phase Filters - 1-1609967-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 50 amps
View Details