TE ConnectivityData Connectivity Housings1-2392990-4
Description
Body Features Cable Exit Type : Adjustable Connector & Keying Code : Z
Configuration Features Number of Positions : 1
Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .5 MM [.019 INCH ]
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Shielded : No
Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Type : Adjustable Connector & Keying Code : Z
Configuration Features Number of Positions : 1
Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .5 MM [.019 INCH ]
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Shielded : No
Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Cable Exit Type : Adjustable Connector & Keying Code : Z
Configuration Features Number of Positions : 1
Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .5 MM [.019 INCH ]
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Shielded : No
Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Cable Exit Type : Adjustable
Connector & Keying Code : Z
Configuration Features
Number of Positions : 1
Contact Features
Contact Current Rating (Max) (AMP) : 1
Mating Pin Diameter : .5 MM [.019 INCH ]
Mechanical Attachment
Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Application
Shielded : No
Product Type Features
Connector & Housing Type : Housing for Female Terminals
Connector System : Cable-to-Cable
Sealable : No
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Cable Type : Coaxial
Operating Temperature (Max) : 100 DEGC [212 DEGF ]
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]